Vishay Precision Group Res Metal Strip 25m Ohm 3% 3W AXL Thru-Hole T/R LVR03R0250HE73

Description
Res Metal Strip 25m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 25m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 25m Ohm 3% 3W AXL Thru-Hole T/R - LVR03R0250HE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 25m Ohm 3% 3W AXL Thru-Hole T/R
LVR03R0250HE73
Res Metal Strip 25m Ohm 3% 3W AXL Thru-Hole T/R LVR03R0250HE73
Res Metal Strip 25m Ohm 3% 3W AXL Thru-Hole T/R

Res Metal Strip 25m Ohm 3% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .025 3% E73 E3 Vishay - 51P4785 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .025 3% E73 E3 Vishay
51P4785
Lvr-3 .025 3% E73 E3 Vishay 51P4785
LVR-3 .025 3% E73 e3

LVR-3 .025 3% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0250HE73 51P4785
Product Name Res Metal Strip 25m Ohm 3% 3W AXL Thru-Hole T/R Lvr-3 .025 3% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details