25 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Through Hole Resistors
Series: LVR
Packaging: Tape & Reel (TR)
Tolerance: ±1%
Operating Temperature: -65°C ~ 275°C
Features: Current Sense, Moisture Resistant
Package / Case: Axial
Supplier Device Package: Axial
RES 0.025 OHM 1% 3W AXIAL WW Product overview: LVR03R0250FE70 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.025 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LVR03R0250FE70 can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | LVR03R0250FE70-ND | LVR03R0250FE70 | 53-LVR03R0250FE70 | |
| Product Name | Through Hole Resistors | LVR03R0250FE70 | Resistors Through Hole Resistors | 0.025 OHM 3W Resistor |
| Configuration | Single Resistor | |||
| Category / Application | Current Sensing; General Use | |||
| Technology / Construction | Wirewound | |||
| Mounting / Packaging | Axial Leads; Axial | Axial | ||
| Resistance Range | 0.0250 ohms | 0.0250 ohms |