Vishay Precision Group Res Metal Strip 24.9m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R0249JE12

Description
Res Metal Strip 24.9m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 24.9m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 24.9m Ohm 5% 3W AXL Thru-Hole Bulk - LVR03R0249JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 24.9m Ohm 5% 3W AXL Thru-Hole Bulk
LVR03R0249JE12
Res Metal Strip 24.9m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R0249JE12
Res Metal Strip 24.9m Ohm 5% 3W AXL Thru-Hole Bulk

Res Metal Strip 24.9m Ohm 5% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .0249 5% E12 E3 Vishay - 51P4779 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .0249 5% E12 E3 Vishay
51P4779
Lvr-3 .0249 5% E12 E3 Vishay 51P4779
LVR-3 .0249 5% e12 E3

LVR-3 .0249 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0249JE12 51P4779
Product Name Res Metal Strip 24.9m Ohm 5% 3W AXL Thru-Hole Bulk Lvr-3 .0249 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details