Vishay Precision Group Res Metal Strip 24.9m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0249FE12

Description
Res Metal Strip 24.9m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 24.9m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 24.9m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R0249FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 24.9m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R0249FE12
Res Metal Strip 24.9m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0249FE12
Res Metal Strip 24.9m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 24.9m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .0249 1% E12 E3 Vishay - 51P4777 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .0249 1% E12 E3 Vishay
51P4777
Lvr-3 .0249 1% E12 E3 Vishay 51P4777
LVR-3 .0249 1% e12 E3

LVR-3 .0249 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0249FE12 51P4777
Product Name Res Metal Strip 24.9m Ohm 1% 3W AXL Thru-Hole Bulk Lvr-3 .0249 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details