Vishay Precision Group Res Metal Strip 24m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0240JE70

Description
Res Metal Strip 24m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 24m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 24m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R0240JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 24m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R0240JE70
Res Metal Strip 24m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0240JE70
Res Metal Strip 24m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 24m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .024 5% E70 E3 Vishay - 51P4776 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .024 5% E70 E3 Vishay
51P4776
Lvr-3 .024 5% E70 E3 Vishay 51P4776
LVR-3 .024 5% E70 e3

LVR-3 .024 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0240JE70 51P4776
Product Name Res Metal Strip 24m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .024 5% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details