Vishay Precision Group Res Metal Strip 24m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0240FS73

Description
Res Metal Strip 24m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 24m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 24m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0240FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 24m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0240FS73
Res Metal Strip 24m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0240FS73
Res Metal Strip 24m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 24m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .024 1% S73 Vishay - 45C5983 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .024 1% S73 Vishay
45C5983
Lvr-3 .024 1% S73 Vishay 45C5983
LVR-3 .024 1% S73

LVR-3 .024 1% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0240FS73 45C5983
Product Name Res Metal Strip 24m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .024 1% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details