Vishay Precision Group Res Metal Strip 24m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0240FE70

Description
Res Metal Strip 24m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 24m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 24m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0240FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 24m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0240FE70
Res Metal Strip 24m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0240FE70
Res Metal Strip 24m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 24m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .024 1% E70 E3 Vishay - 51P4774 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .024 1% E70 E3 Vishay
51P4774
Lvr-3 .024 1% E70 E3 Vishay 51P4774
LVR-3 .024 1% E70 e3

LVR-3 .024 1% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0240FE70 51P4774
Product Name Res Metal Strip 24m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .024 1% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers