Vishay Precision Group Res Metal Strip 23m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0230JE70

Description
Res Metal Strip 23m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 23m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 23m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R0230JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 23m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R0230JE70
Res Metal Strip 23m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0230JE70
Res Metal Strip 23m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 23m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .023 5% E70 E3 Vishay - 51P4772 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .023 5% E70 E3 Vishay
51P4772
Lvr-3 .023 5% E70 E3 Vishay 51P4772
LVR-3 .023 5% E70 e3

LVR-3 .023 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0230JE70 51P4772
Product Name Res Metal Strip 23m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .023 5% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers