Vishay Precision Group Res Metal Strip 23m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R0230JE12

Description
Res Metal Strip 23m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 23m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 23m Ohm 5% 3W AXL Thru-Hole Bulk - LVR03R0230JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 23m Ohm 5% 3W AXL Thru-Hole Bulk
LVR03R0230JE12
Res Metal Strip 23m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R0230JE12
Res Metal Strip 23m Ohm 5% 3W AXL Thru-Hole Bulk

Res Metal Strip 23m Ohm 5% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .023 5% E12 E3 Vishay - 51P4771 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .023 5% E12 E3 Vishay
51P4771
Lvr-3 .023 5% E12 E3 Vishay 51P4771
LVR-3 .023 5% e12 E3

LVR-3 .023 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0230JE12 51P4771
Product Name Res Metal Strip 23m Ohm 5% 3W AXL Thru-Hole Bulk Lvr-3 .023 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers