Vishay Precision Group Res Metal Strip 22.1m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0221FS73

Description
Res Metal Strip 22.1m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 22.1m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 22.1m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0221FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 22.1m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0221FS73
Res Metal Strip 22.1m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0221FS73
Res Metal Strip 22.1m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 22.1m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .0221 1% S73 Vishay - 45C5980 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .0221 1% S73 Vishay
45C5980
Lvr-3 .0221 1% S73 Vishay 45C5980
LVR-3 .0221 1% S73

LVR-3 .0221 1% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0221FS73 45C5980
Product Name Res Metal Strip 22.1m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .0221 1% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details