Vishay Precision Group Res Metal Strip 22.1m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0221FS70

Description
Res Metal Strip 22.1m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 22.1m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 22.1m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0221FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 22.1m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0221FS70
Res Metal Strip 22.1m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0221FS70
Res Metal Strip 22.1m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 22.1m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .0221 1% S70 Vishay - 45C5979 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .0221 1% S70 Vishay
45C5979
Lvr-3 .0221 1% S70 Vishay 45C5979
LVR-3 .0221 1% S70

LVR-3 .0221 1% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0221FS70 45C5979
Product Name Res Metal Strip 22.1m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .0221 1% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers