Vishay Precision Group Res Metal Strip 22.1m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0221FE12

Description
Res Metal Strip 22.1m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 22.1m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 22.1m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R0221FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 22.1m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R0221FE12
Res Metal Strip 22.1m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0221FE12
Res Metal Strip 22.1m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 22.1m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .0221 1% E12 E3 Vishay - 51P4761 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .0221 1% E12 E3 Vishay
51P4761
Lvr-3 .0221 1% E12 E3 Vishay 51P4761
LVR-3 .0221 1% e12 E3

LVR-3 .0221 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0221FE12 51P4761
Product Name Res Metal Strip 22.1m Ohm 1% 3W AXL Thru-Hole Bulk Lvr-3 .0221 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers