Vishay Precision Group Res Metal Strip 22m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0220JE70

Description
Res Metal Strip 22m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 22m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 22m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R0220JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 22m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R0220JE70
Res Metal Strip 22m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0220JE70
Res Metal Strip 22m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 22m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .022 5% E70 E3 Vishay - 51P4760 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .022 5% E70 E3 Vishay
51P4760
Lvr-3 .022 5% E70 E3 Vishay 51P4760
LVR-3 .022 5% E70 e3

LVR-3 .022 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0220JE70 51P4760
Product Name Res Metal Strip 22m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .022 5% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details