Vishay Precision Group Res Metal Strip 22m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0220FE70

Description
Res Metal Strip 22m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 22m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 22m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0220FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 22m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0220FE70
Res Metal Strip 22m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0220FE70
Res Metal Strip 22m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 22m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .022 1% E70 E3 Vishay - 51P4758 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .022 1% E70 E3 Vishay
51P4758
Lvr-3 .022 1% E70 E3 Vishay 51P4758
LVR-3 .022 1% E70 e3

LVR-3 .022 1% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0220FE70 51P4758
Product Name Res Metal Strip 22m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .022 1% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details