Vishay Precision Group Res Metal Strip 20m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0200JS73

Description
Res Metal Strip 20m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 20m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 20m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R0200JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 20m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R0200JS73
Res Metal Strip 20m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0200JS73
Res Metal Strip 20m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 20m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .02 5% S73 Vishay - 45C5966 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .02 5% S73 Vishay
45C5966
Lvr-3 .02 5% S73 Vishay 45C5966
LVR-3 .02 5% S73

LVR-3 .02 5% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0200JS73 45C5966
Product Name Res Metal Strip 20m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .02 5% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details