Vishay Precision Group Res Metal Strip 20m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R0200JB12

Description
Res Metal Strip 20m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 20m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 20m Ohm 5% 3W AXL Thru-Hole Bulk - LVR03R0200JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 20m Ohm 5% 3W AXL Thru-Hole Bulk
LVR03R0200JB12
Res Metal Strip 20m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R0200JB12
Res Metal Strip 20m Ohm 5% 3W AXL Thru-Hole Bulk

Res Metal Strip 20m Ohm 5% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr03, 0.02 Ohm, +/5% Vishay - 45C5963 - Newark, An Avnet Company
Chicago, IL, United States
Lvr03, 0.02 Ohm, +/5% Vishay
45C5963
Lvr03, 0.02 Ohm, +/5% Vishay 45C5963
LVR03, 0.02 Ohm, +/- 5%

LVR03, 0.02 Ohm, +/- 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0200JB12 45C5963
Product Name Res Metal Strip 20m Ohm 5% 3W AXL Thru-Hole Bulk Lvr03, 0.02 Ohm, +/5% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers