Vishay Precision Group Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0200FS73

Description
Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0200FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0200FS73
Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0200FS73
Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .02 1% S73 Vishay - 45C5956 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .02 1% S73 Vishay
45C5956
Lvr-3 .02 1% S73 Vishay 45C5956
LVR-3 .02 1% S73

LVR-3 .02 1% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0200FS73 45C5956
Product Name Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .02 1% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details