Vishay Intertechnology, Inc. Through Hole Resistors LVR03R0200FS70

Description
20 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
20 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LVRB-.02TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVRB-.02TR-ND
Through Hole Resistors LVRB-.02TR-ND
20 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

20 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
3W,.02,1%,T/R - LVR03R0200FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
3W,.02,1%,T/R
LVR03R0200FS70
3W,.02,1%,T/R LVR03R0200FS70
3W,.02,1%,T/R

3W,.02,1%,T/R

Supplier's Site
Resistor - 177188599 - Radwell International
Willingboro, NJ, United States
Resistor
177188599
Resistor 177188599
DISCONTINUED BY MANUFACTURER, RESISTOR, LVR SERIES, WIREWOUND, 0.02OHM, 1% TOLERANCE, 3W, AXIAL LEADS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RESISTOR, LVR SERIES, WIREWOUND, 0.02OHM, 1% TOLERANCE, 3W, AXIAL LEADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors Resistors
Product Number LVRB-.02TR-ND LVR03R0200FS70 177188599
Product Name Through Hole Resistors 3W,.02,1%,T/R Resistor
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers