Vishay Intertechnology, Inc. Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0200FR48

Description
Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0200FR48 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0200FR48
Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0200FR48
Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR03R0200FR48
Product Name Res Metal Strip 20m Ohm 1% 3W AXL Thru-Hole T/R
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details