Vishay Precision Group RES .02 OHM 1% 3W METAL STRIP LVR03R0200FE70

Description
RES .02ohm 1% 3W METAL STRIP
Request a Quote Datasheet
Description
RES .02ohm 1% 3W METAL STRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .02 OHM 1% 3W METAL STRIP - LVR03R0200FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .02 OHM 1% 3W METAL STRIP
LVR03R0200FE70
RES .02 OHM 1% 3W METAL STRIP LVR03R0200FE70
RES .02ohm 1% 3W METAL STRIP

RES .02ohm 1% 3W METAL STRIP

Supplier's Site
Through Hole Resistors - LVRB-.02RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVRB-.02RTR-ND
Through Hole Resistors LVRB-.02RTR-ND
20 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

20 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - LVR03R0200FE70 - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
LVR03R0200FE70
Through Hole Resistors LVR03R0200FE70
RES 0.02 OHM 1% 3W AXIAL WW

RES 0.02 OHM 1% 3W AXIAL WW

Supplier's Site Datasheet
Wirewound Resistor, 0.02 Ohm, 3W, 1%; Resistance Vishay - 65K1708 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.02 Ohm, 3W, 1%; Resistance Vishay
65K1708
Wirewound Resistor, 0.02 Ohm, 3W, 1%; Resistance Vishay 65K1708
WIREWOUND RESISTOR, 0.02 OHM, 3W, 1%; Resistance:0.02ohm; Product Range:LVR03 Series; Power Rating:3W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:14.22mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.02 OHM, 3W, 1%; Resistance:0.02ohm; Product Range:LVR03 Series; Power Rating:3W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:14.22mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number LVR03R0200FE70 LVRB-.02RTR-ND LVR03R0200FE70 65K1708
Product Name RES .02 OHM 1% 3W METAL STRIP Through Hole Resistors Through Hole Resistors Wirewound Resistor, 0.02 Ohm, 3W, 1%; Resistance Vishay
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts 3 watts 3 watts
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details