Vishay Precision Group Vishay/DaleWirewound Resistors - LVR03R0200FE12

Description
Vishay/DaleWirewound Resistors - Through Hole 3watts 0.02ohms 1% Learn More
Request a Quote
Description
Vishay/DaleWirewound Resistors - Through Hole 3watts 0.02ohms 1% Learn More
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleWirewound Resistors - - LVR03R0200FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleWirewound Resistors -
LVR03R0200FE12
Vishay/DaleWirewound Resistors - LVR03R0200FE12
Vishay/DaleWirewound Resistors - Through Hole 3watts 0.02ohms 1% Learn More

Vishay/DaleWirewound Resistors - Through Hole 3watts 0.02ohms 1% Learn More

Supplier's Site
Wirewound Resistor, R02, 1%, Axial; Resistance Vishay - 29M8009 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, R02, 1%, Axial; Resistance Vishay
29M8009
Wirewound Resistor, R02, 1%, Axial; Resistance Vishay 29M8009
WIREWOUND RESISTOR, R02, 1%, AXIAL; Resistance:0.02ohm; Product Range:LVR03 Series; Power Rating:3W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:± 350ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, R02, 1%, AXIAL; Resistance:0.02ohm; Product Range:LVR03 Series; Power Rating:3W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:± 350ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0200FE12 29M8009
Product Name Vishay/DaleWirewound Resistors - Wirewound Resistor, R02, 1%, Axial; Resistance Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 0.0200 ohms 0.0200 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879453-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details