Vishay Precision Group Res Metal Strip 18m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R0180JE12

Description
Res Metal Strip 18m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 18m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 18m Ohm 5% 3W AXL Thru-Hole Bulk - LVR03R0180JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 18m Ohm 5% 3W AXL Thru-Hole Bulk
LVR03R0180JE12
Res Metal Strip 18m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R0180JE12
Res Metal Strip 18m Ohm 5% 3W AXL Thru-Hole Bulk

Res Metal Strip 18m Ohm 5% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .018 5% E12 E3 Vishay - 51P4751 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .018 5% E12 E3 Vishay
51P4751
Lvr-3 .018 5% E12 E3 Vishay 51P4751
LVR-3 .018 5% e12 E3

LVR-3 .018 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0180JE12 51P4751
Product Name Res Metal Strip 18m Ohm 5% 3W AXL Thru-Hole Bulk Lvr-3 .018 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers