Vishay Precision Group Res Metal Strip 15m Ohm 10% 3W AXL Thru-Hole Bulk LVR03R0150KB12

Description
Res Metal Strip 15m Ohm 10% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 15m Ohm 10% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 15m Ohm 10% 3W AXL Thru-Hole Bulk - LVR03R0150KB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 15m Ohm 10% 3W AXL Thru-Hole Bulk
LVR03R0150KB12
Res Metal Strip 15m Ohm 10% 3W AXL Thru-Hole Bulk LVR03R0150KB12
Res Metal Strip 15m Ohm 10% 3W AXL Thru-Hole Bulk

Res Metal Strip 15m Ohm 10% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr03, 0.015 Ohm, +/10% Vishay - 45C5946 - Newark, An Avnet Company
Chicago, IL, United States
Lvr03, 0.015 Ohm, +/10% Vishay
45C5946
Lvr03, 0.015 Ohm, +/10% Vishay 45C5946
LVR03, 0.015 Ohm, +/- 10%

LVR03, 0.015 Ohm, +/- 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0150KB12 45C5946
Product Name Res Metal Strip 15m Ohm 10% 3W AXL Thru-Hole Bulk Lvr03, 0.015 Ohm, +/10% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers