Vishay Precision Group Res Metal Strip 15m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0150JS73

Description
Res Metal Strip 15m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 15m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 15m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R0150JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 15m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R0150JS73
Res Metal Strip 15m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0150JS73
Res Metal Strip 15m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 15m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .015 5% S73 Vishay - 45C5945 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .015 5% S73 Vishay
45C5945
Lvr-3 .015 5% S73 Vishay 45C5945
LVR-3 .015 5% S73

LVR-3 .015 5% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0150JS73 45C5945
Product Name Res Metal Strip 15m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .015 5% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details