Vishay Intertechnology, Inc. Res Metal Strip 15m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0150JR50

Description
Res Metal Strip 15m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 15m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 15m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R0150JR50 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 15m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R0150JR50
Res Metal Strip 15m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0150JR50
Res Metal Strip 15m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 15m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR03R0150JR50
Product Name Res Metal Strip 15m Ohm 5% 3W AXL Thru-Hole T/R
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details