Vishay Intertechnology, Inc. Through Hole Resistors LVR03R0150FS70

Description
15 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
15 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LVRB-.015TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVRB-.015TR-ND
Through Hole Resistors LVRB-.015TR-ND
15 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

15 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
RES .015 OHM 1% 3W METAL STRIP - LVR03R0150FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .015 OHM 1% 3W METAL STRIP
LVR03R0150FS70
RES .015 OHM 1% 3W METAL STRIP LVR03R0150FS70
RES .015ohm 1% 3W METAL STRIP

RES .015ohm 1% 3W METAL STRIP

Supplier's Site
Lvr-3 .015 1% S70 Vishay - 45C5935 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .015 1% S70 Vishay
45C5935
Lvr-3 .015 1% S70 Vishay 45C5935
LVR-3 .015 1% S70

LVR-3 .015 1% S70

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LVRB-.015TR-ND LVR03R0150FS70 45C5935
Product Name Through Hole Resistors RES .015 OHM 1% 3W METAL STRIP Lvr-3 .015 1% S70 Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 4-1623750-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.0700 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers