Vishay Intertechnology, Inc. Res Metal Strip 15m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0150FS56

Description
Res Metal Strip 15m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 15m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 15m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0150FS56 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 15m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0150FS56
Res Metal Strip 15m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0150FS56
Res Metal Strip 15m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 15m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR03R0150FS56
Product Name Res Metal Strip 15m Ohm 1% 3W AXL Thru-Hole T/R
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details