Vishay Intertechnology, Inc. Res Metal Strip 15m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0150FR50

Description
Res Metal Strip 15m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 15m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 15m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0150FR50 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 15m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0150FR50
Res Metal Strip 15m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0150FR50
Res Metal Strip 15m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 15m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR03R0150FR50
Product Name Res Metal Strip 15m Ohm 1% 3W AXL Thru-Hole T/R
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details