Vishay Intertechnology, Inc. Res Metal Strip 15m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0150FR48

Description
Res Metal Strip 15m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 15m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 15m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0150FR48 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 15m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0150FR48
Res Metal Strip 15m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0150FR48
Res Metal Strip 15m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 15m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR03R0150FR48
Product Name Res Metal Strip 15m Ohm 1% 3W AXL Thru-Hole T/R
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers