Vishay Precision Group Res Metal Strip 14m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0140FS70

Description
Res Metal Strip 14m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 14m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 14m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0140FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 14m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0140FS70
Res Metal Strip 14m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0140FS70
Res Metal Strip 14m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 14m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .014 1% S70 Vishay - 45C5928 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .014 1% S70 Vishay
45C5928
Lvr-3 .014 1% S70 Vishay 45C5928
LVR-3 .014 1% S70

LVR-3 .014 1% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0140FS70 45C5928
Product Name Res Metal Strip 14m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .014 1% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details