Vishay Precision Group Res Metal Strip 13m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0130FS73

Description
Res Metal Strip 13m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 13m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 13m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0130FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 13m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0130FS73
Res Metal Strip 13m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0130FS73
Res Metal Strip 13m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 13m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .013 1% S73 Vishay - 45C5926 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .013 1% S73 Vishay
45C5926
Lvr-3 .013 1% S73 Vishay 45C5926
LVR-3 .013 1% S73

LVR-3 .013 1% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0130FS73 45C5926
Product Name Res Metal Strip 13m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .013 1% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details