Vishay Precision Group Res Metal Strip 12.5m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0125FE12

Description
Res Metal Strip 12.5m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 12.5m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 12.5m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R0125FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 12.5m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R0125FE12
Res Metal Strip 12.5m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0125FE12
Res Metal Strip 12.5m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 12.5m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .0125 1% E12 E3 Vishay - 51P4731 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .0125 1% E12 E3 Vishay
51P4731
Lvr-3 .0125 1% E12 E3 Vishay 51P4731
LVR-3 .0125 1% e12 E3

LVR-3 .0125 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0125FE12 51P4731
Product Name Res Metal Strip 12.5m Ohm 1% 3W AXL Thru-Hole Bulk Lvr-3 .0125 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details