Vishay Precision Group Res Metal Strip 10m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0100JE70

Description
Res Metal Strip 10m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 10m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 10m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R0100JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 10m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R0100JE70
Res Metal Strip 10m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0100JE70
Res Metal Strip 10m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 10m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .01 5% E70 E3 Vishay - 51P4719 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .01 5% E70 E3 Vishay
51P4719
Lvr-3 .01 5% E70 E3 Vishay 51P4719
LVR-3 .01 5% E70 e3

LVR-3 .01 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0100JE70 51P4719
Product Name Res Metal Strip 10m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .01 5% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details