Vishay Precision Group Res Metal Strip 10m Ohm 3% 3W AXL Thru-Hole T/R LVR03R0100HS73

Description
Res Metal Strip 10m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 10m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 10m Ohm 3% 3W AXL Thru-Hole T/R - LVR03R0100HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 10m Ohm 3% 3W AXL Thru-Hole T/R
LVR03R0100HS73
Res Metal Strip 10m Ohm 3% 3W AXL Thru-Hole T/R LVR03R0100HS73
Res Metal Strip 10m Ohm 3% 3W AXL Thru-Hole T/R

Res Metal Strip 10m Ohm 3% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .01 3% S73 Vishay - 45C5906 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .01 3% S73 Vishay
45C5906
Lvr-3 .01 3% S73 Vishay 45C5906
LVR-3 .01 3% S73

LVR-3 .01 3% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0100HS73 45C5906
Product Name Res Metal Strip 10m Ohm 3% 3W AXL Thru-Hole T/R Lvr-3 .01 3% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers