Vishay Intertechnology, Inc. Res Metal Strip 10m Ohm 3% 3W AXL Thru-Hole T/R LVR03R0100HR48

Description
Res Metal Strip 10m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 10m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 10m Ohm 3% 3W AXL Thru-Hole T/R - LVR03R0100HR48 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 10m Ohm 3% 3W AXL Thru-Hole T/R
LVR03R0100HR48
Res Metal Strip 10m Ohm 3% 3W AXL Thru-Hole T/R LVR03R0100HR48
Res Metal Strip 10m Ohm 3% 3W AXL Thru-Hole T/R

Res Metal Strip 10m Ohm 3% 3W AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR03R0100HR48
Product Name Res Metal Strip 10m Ohm 3% 3W AXL Thru-Hole T/R
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers