Vishay Intertechnology, Inc. Precision Resistors 3watts .01ohms 1% LVR03R0100FR50

Description
Precision Resistors 3watts .01ohms 1%
Request a Quote
Description
Precision Resistors 3watts .01ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Precision Resistors 3watts .01ohms 1% - LVR03R0100FR50 - ASAP Semiconductor LLC
Anaheim, CA, United States
Precision Resistors 3watts .01ohms 1%
LVR03R0100FR50
Precision Resistors 3watts .01ohms 1% LVR03R0100FR50
Precision Resistors 3watts .01ohms 1%

Precision Resistors 3watts .01ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR03R0100FR50
Product Name Precision Resistors 3watts .01ohms 1%
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details