Vishay Precision Group Res Metal Strip 10m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0100FR16

Description
Res Metal Strip 10m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 10m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 10m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0100FR16 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 10m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0100FR16
Res Metal Strip 10m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0100FR16
Res Metal Strip 10m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 10m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr03, 0.01 Ohm, +/1% Vishay - 45C5891 - Newark, An Avnet Company
Chicago, IL, United States
Lvr03, 0.01 Ohm, +/1% Vishay
45C5891
Lvr03, 0.01 Ohm, +/1% Vishay 45C5891
LVR03, 0.01 Ohm, +/- 1%

LVR03, 0.01 Ohm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0100FR16 45C5891
Product Name Res Metal Strip 10m Ohm 1% 3W AXL Thru-Hole T/R Lvr03, 0.01 Ohm, +/1% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details