Vishay Precision Group RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.01 ohm, THROUGH HOLE MOUNT LVR03R0100FE70

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.01ohm, THROUGH HOLE MOUNT
Request a Quote Datasheet
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.01ohm, THROUGH HOLE MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.01 ohm, THROUGH HOLE MOUNT - LVR03R0100FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.01 ohm, THROUGH HOLE MOUNT
LVR03R0100FE70
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.01 ohm, THROUGH HOLE MOUNT LVR03R0100FE70
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.01ohm, THROUGH HOLE MOUNT

RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.01ohm, THROUGH HOLE MOUNT

Supplier's Site
Through Hole Resistors - LVRB-.01RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVRB-.01RTR-ND
Through Hole Resistors LVRB-.01RTR-ND
10 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

10 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.01 Ohm, 3W, 1%; Resistance Vishay - 65K1706 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.01 Ohm, 3W, 1%; Resistance Vishay
65K1706
Wirewound Resistor, 0.01 Ohm, 3W, 1%; Resistance Vishay 65K1706
WIREWOUND RESISTOR, 0.01 OHM, 3W, 1%; Resistance:0.01ohm; Product Range:LVR03 Series; Power Rating:3W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.01 OHM, 3W, 1%; Resistance:0.01ohm; Product Range:LVR03 Series; Power Rating:3W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LVR03R0100FE70 LVRB-.01RTR-ND 65K1706
Product Name RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.01 ohm, THROUGH HOLE MOUNT Through Hole Resistors Wirewound Resistor, 0.01 Ohm, 3W, 1%; Resistance Vishay
Category / Application Current Sensing Current Sensing; General Use
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers