Vishay Precision Group Resistance Vishay LVR03R0100FE70.

Description
Resistance:0.01ohm; Product Range:LVR03 Series; Power Rating:3W; Resistor Element Type:Wirewound; Resistor Case Style:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Description
Resistance:0.01ohm; Product Range:LVR03 Series; Power Rating:3W; Resistor Element Type:Wirewound; Resistor Case Style:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 27AC8159 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
27AC8159
Resistance Vishay 27AC8159
Resistance:0.01ohm; Product Range:LVR03 Series; Power Rating:3W; Resistor Element Type:Wirewound; Resistor Case Style:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Resistance:0.01ohm; Product Range:LVR03 Series; Power Rating:3W; Resistor Element Type:Wirewound; Resistor Case Style:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC8159
Product Name Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details