Vishay Precision Group RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.0095 ohm, THROUGH HOLE MOUNT LVR039L500JE12

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.0095ohm, THROUGH HOLE MOUNT
Request a Quote
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.0095ohm, THROUGH HOLE MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.0095 ohm, THROUGH HOLE MOUNT - LVR039L500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.0095 ohm, THROUGH HOLE MOUNT
LVR039L500JE12
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.0095 ohm, THROUGH HOLE MOUNT LVR039L500JE12
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.0095ohm, THROUGH HOLE MOUNT

RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.0095ohm, THROUGH HOLE MOUNT

Supplier's Site
Lvr-3 .0095 5% E12 E3 Vishay - 51P5059 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .0095 5% E12 E3 Vishay
51P5059
Lvr-3 .0095 5% E12 E3 Vishay 51P5059
LVR-3 .0095 5% e12 E3

LVR-3 .0095 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR039L500JE12 51P5059
Product Name RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.0095 ohm, THROUGH HOLE MOUNT Lvr-3 .0095 5% E12 E3 Vishay
Category / Application Current Sensing
Mounting / Packaging ThroughHole
Resistance Range 0.0095 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers