Vishay Precision Group RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.009 ohm, THROUGH HOLE MOUNT LVR039L000JE70

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.009ohm, THROUGH HOLE MOUNT
Request a Quote
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.009ohm, THROUGH HOLE MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.009 ohm, THROUGH HOLE MOUNT - LVR039L000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.009 ohm, THROUGH HOLE MOUNT
LVR039L000JE70
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.009 ohm, THROUGH HOLE MOUNT LVR039L000JE70
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.009ohm, THROUGH HOLE MOUNT

RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.009ohm, THROUGH HOLE MOUNT

Supplier's Site
Lvr-3 .009 5% E70 E3 Vishay - 51P5056 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .009 5% E70 E3 Vishay
51P5056
Lvr-3 .009 5% E70 E3 Vishay 51P5056
LVR-3 .009 5% E70 e3

LVR-3 .009 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR039L000JE70 51P5056
Product Name RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.009 ohm, THROUGH HOLE MOUNT Lvr-3 .009 5% E70 E3 Vishay
Category / Application Current Sensing
Mounting / Packaging ThroughHole
Resistance Range 0.0090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details