Vishay Precision Group RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.009 ohm, THROUGH HOLE MOUNT LVR039L000FE70

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.009ohm, THROUGH HOLE MOUNT
Request a Quote
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.009ohm, THROUGH HOLE MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.009 ohm, THROUGH HOLE MOUNT - LVR039L000FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.009 ohm, THROUGH HOLE MOUNT
LVR039L000FE70
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.009 ohm, THROUGH HOLE MOUNT LVR039L000FE70
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.009ohm, THROUGH HOLE MOUNT

RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.009ohm, THROUGH HOLE MOUNT

Supplier's Site
Lvr-3 .009 1% E70 E3 Vishay - 51P5054 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .009 1% E70 E3 Vishay
51P5054
Lvr-3 .009 1% E70 E3 Vishay 51P5054
LVR-3 .009 1% E70 e3

LVR-3 .009 1% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR039L000FE70 51P5054
Product Name RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.009 ohm, THROUGH HOLE MOUNT Lvr-3 .009 1% E70 E3 Vishay
Category / Application Current Sensing
Mounting / Packaging ThroughHole
Resistance Range 0.0090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details