Vishay Precision Group Res Metal Strip 8m Ohm 3% 3W AXL Thru-Hole T/R LVR038L000HS73

Description
Res Metal Strip 8m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 8m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 8m Ohm 3% 3W AXL Thru-Hole T/R - LVR038L000HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 8m Ohm 3% 3W AXL Thru-Hole T/R
LVR038L000HS73
Res Metal Strip 8m Ohm 3% 3W AXL Thru-Hole T/R LVR038L000HS73
Res Metal Strip 8m Ohm 3% 3W AXL Thru-Hole T/R

Res Metal Strip 8m Ohm 3% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .008 3% S73 Vishay - 45C6285 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .008 3% S73 Vishay
45C6285
Lvr-3 .008 3% S73 Vishay 45C6285
LVR-3 .008 3% S73

LVR-3 .008 3% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR038L000HS73 45C6285
Product Name Res Metal Strip 8m Ohm 3% 3W AXL Thru-Hole T/R Lvr-3 .008 3% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details