Vishay Precision Group Res Metal Strip 8m Ohm 1% 3W AXL Thru-Hole Bulk LVR038L000FB12

Description
Res Metal Strip 8m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 8m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 8m Ohm 1% 3W AXL Thru-Hole Bulk - LVR038L000FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 8m Ohm 1% 3W AXL Thru-Hole Bulk
LVR038L000FB12
Res Metal Strip 8m Ohm 1% 3W AXL Thru-Hole Bulk LVR038L000FB12
Res Metal Strip 8m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 8m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr03, 8 Mohm, +/1% Vishay - 45C6279 - Newark, An Avnet Company
Chicago, IL, United States
Lvr03, 8 Mohm, +/1% Vishay
45C6279
Lvr03, 8 Mohm, +/1% Vishay 45C6279
LVR03, 8 mOhm, +/- 1%

LVR03, 8 mOhm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR038L000FB12 45C6279
Product Name Res Metal Strip 8m Ohm 1% 3W AXL Thru-Hole Bulk Lvr03, 8 Mohm, +/1% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers