Vishay Precision Group Res Metal Strip 7.5m Ohm 5% 3W AXL Thru-Hole Bulk LVR037L500JE12

Description
Res Metal Strip 7.5m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 7.5m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 7.5m Ohm 5% 3W AXL Thru-Hole Bulk - LVR037L500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 7.5m Ohm 5% 3W AXL Thru-Hole Bulk
LVR037L500JE12
Res Metal Strip 7.5m Ohm 5% 3W AXL Thru-Hole Bulk LVR037L500JE12
Res Metal Strip 7.5m Ohm 5% 3W AXL Thru-Hole Bulk

Res Metal Strip 7.5m Ohm 5% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .0075 5% E12 E3 Vishay - 51P5042 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .0075 5% E12 E3 Vishay
51P5042
Lvr-3 .0075 5% E12 E3 Vishay 51P5042
LVR-3 .0075 5% e12 E3

LVR-3 .0075 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR037L500JE12 51P5042
Product Name Res Metal Strip 7.5m Ohm 5% 3W AXL Thru-Hole Bulk Lvr-3 .0075 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details