Vishay Precision Group Res Metal Strip 7.5m Ohm 1% 3W AXL Thru-Hole T/R LVR037L500FS70

Description
Res Metal Strip 7.5m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 7.5m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 7.5m Ohm 1% 3W AXL Thru-Hole T/R - LVR037L500FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 7.5m Ohm 1% 3W AXL Thru-Hole T/R
LVR037L500FS70
Res Metal Strip 7.5m Ohm 1% 3W AXL Thru-Hole T/R LVR037L500FS70
Res Metal Strip 7.5m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 7.5m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .0075 1% S70 Vishay - 45C6277 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .0075 1% S70 Vishay
45C6277
Lvr-3 .0075 1% S70 Vishay 45C6277
LVR-3 .0075 1% S70

LVR-3 .0075 1% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR037L500FS70 45C6277
Product Name Res Metal Strip 7.5m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .0075 1% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details