Vishay Precision Group RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0067 ohm, THROUGH HOLE MOUNT LVR036L700FS70

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0067ohm, THROUGH HOLE MOUNT
Request a Quote
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0067ohm, THROUGH HOLE MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0067 ohm, THROUGH HOLE MOUNT - LVR036L700FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0067 ohm, THROUGH HOLE MOUNT
LVR036L700FS70
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0067 ohm, THROUGH HOLE MOUNT LVR036L700FS70
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0067ohm, THROUGH HOLE MOUNT

RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0067ohm, THROUGH HOLE MOUNT

Supplier's Site
Lvr-3 .0067 1% S70 Vishay - 28M6230 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .0067 1% S70 Vishay
28M6230
Lvr-3 .0067 1% S70 Vishay 28M6230
LVR-3 .0067 1% S70

LVR-3 .0067 1% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR036L700FS70 28M6230
Product Name RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0067 ohm, THROUGH HOLE MOUNT Lvr-3 .0067 1% S70 Vishay
Category / Application Current Sensing
Mounting / Packaging ThroughHole
Resistance Range 0.0067 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers