Vishay Precision Group RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0055 ohm, THROUGH HOLE MOUNT LVR035L500FE70

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0055ohm, THROUGH HOLE MOUNT
Request a Quote
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0055ohm, THROUGH HOLE MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0055 ohm, THROUGH HOLE MOUNT - LVR035L500FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0055 ohm, THROUGH HOLE MOUNT
LVR035L500FE70
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0055 ohm, THROUGH HOLE MOUNT LVR035L500FE70
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0055ohm, THROUGH HOLE MOUNT

RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0055ohm, THROUGH HOLE MOUNT

Supplier's Site
Lvr-3 .0055 1% E70 E3 Vishay - 51P5021 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .0055 1% E70 E3 Vishay
51P5021
Lvr-3 .0055 1% E70 E3 Vishay 51P5021
LVR-3 .0055 1% E70 e3

LVR-3 .0055 1% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR035L500FE70 51P5021
Product Name RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0055 ohm, THROUGH HOLE MOUNT Lvr-3 .0055 1% E70 E3 Vishay
Category / Application Current Sensing
Mounting / Packaging ThroughHole
Resistance Range 0.0055 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details