Vishay Precision Group Res Metal Strip 5m Ohm 5% 3W AXL Thru-Hole T/R LVR035L000JS73

Description
Res Metal Strip 5m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 5m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 5m Ohm 5% 3W AXL Thru-Hole T/R - LVR035L000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 5m Ohm 5% 3W AXL Thru-Hole T/R
LVR035L000JS73
Res Metal Strip 5m Ohm 5% 3W AXL Thru-Hole T/R LVR035L000JS73
Res Metal Strip 5m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 5m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .005 5% S73 Vishay - 45C6261 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .005 5% S73 Vishay
45C6261
Lvr-3 .005 5% S73 Vishay 45C6261
LVR-3 .005 5% S73

LVR-3 .005 5% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR035L000JS73 45C6261
Product Name Res Metal Strip 5m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .005 5% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details