Vishay Precision Group Res Metal Strip 5m Ohm 3% 3W AXL Thru-Hole T/R LVR035L000HS73

Description
Res Metal Strip 5m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 5m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 5m Ohm 3% 3W AXL Thru-Hole T/R - LVR035L000HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 5m Ohm 3% 3W AXL Thru-Hole T/R
LVR035L000HS73
Res Metal Strip 5m Ohm 3% 3W AXL Thru-Hole T/R LVR035L000HS73
Res Metal Strip 5m Ohm 3% 3W AXL Thru-Hole T/R

Res Metal Strip 5m Ohm 3% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .005 3% S73 Vishay - 45C6257 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .005 3% S73 Vishay
45C6257
Lvr-3 .005 3% S73 Vishay 45C6257
LVR-3 .005 3% S73

LVR-3 .005 3% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR035L000HS73 45C6257
Product Name Res Metal Strip 5m Ohm 3% 3W AXL Thru-Hole T/R Lvr-3 .005 3% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details